RS Components, Ltd. 405199

Description
These Thorlux Lighting T5 Fluorescent battens are a high quality British made product. These High efficiency battens are built in ultra slim profile with steel end caps and body finished in Non Yellowing white High frequency ballast to minimise running costs and provide flicker free operation. Ultra slim profile with steel end caps and body finished in fade resistant white. Prismatic controller available to improve light distribution and reduce glare. Part L compliant and ECA Compliant Controller Type = PC Prismatic Controller Power Consumption = 35W Length = 1.5 m Width = 60 mm Series = Kanby T5
Request a Quote
Description
These Thorlux Lighting T5 Fluorescent battens are a high quality British made product. These High efficiency battens are built in ultra slim profile with steel end caps and body finished in Non Yellowing white High frequency ballast to minimise running costs and provide flicker free operation. Ultra slim profile with steel end caps and body finished in fade resistant white. Prismatic controller available to improve light distribution and reduce glare. Part L compliant and ECA Compliant Controller Type = PC Prismatic Controller Power Consumption = 35W Length = 1.5 m Width = 60 mm Series = Kanby T5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 405199 - RS Components, Ltd.
Corby, Northants, United Kingdom
These Thorlux Lighting T5 Fluorescent battens are a high quality British made product. These High efficiency battens are built in ultra slim profile with steel end caps and body finished in Non Yellowing white High frequency ballast to minimise running costs and provide flicker free operation. Ultra slim profile with steel end caps and body finished in fade resistant white. Prismatic controller available to improve light distribution and reduce glare. Part L compliant and ECA Compliant Controller Type = PC Prismatic Controller Power Consumption = 35W Length = 1.5 m Width = 60 mm Series = Kanby T5

These Thorlux Lighting T5 Fluorescent battens are a high quality British made product. These High efficiency battens are built in ultra slim profile with steel end caps and body finished in Non Yellowing white
High frequency ballast to minimise running costs and provide flicker free operation. Ultra slim profile with steel end caps and body finished in fade resistant white. Prismatic controller available to improve light distribution and reduce glare. Part L compliant and ECA Compliant
Controller Type = PC Prismatic Controller
Power Consumption = 35W
Length = 1.5 m
Width = 60 mm
Series = Kanby T5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 405199
Controller Type PC Prismatic Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 7587585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 4
View Details
 - 7962012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 8493854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V
Number of lamps 1
View Details
 - 1442789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details