RS Components, Ltd. Cable Sleeves 404235

Description
Black 50m PVC Sleeving, 2mm bore
Request a Quote
Description
Black 50m PVC Sleeving, 2mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 404235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
404235
Cable Sleeves 404235
Black 50m PVC Sleeving, 2mm bore

Black 50m PVC Sleeving, 2mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 404235
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Heat Shrink Tubing - 137445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing - 106747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details