RS Components, Ltd. Cable Sleeves 404180

Description
Black 30m PVC Sleeving, 4mm bore
Request a Quote
Description
Black 30m PVC Sleeving, 4mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 404180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
404180
Cable Sleeves 404180
Black 30m PVC Sleeving, 4mm bore

Black 30m PVC Sleeving, 4mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 404180
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details
Cable Spiral Wrapping - 2044414 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Cable Sleeves - 1874821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0787 inch (2 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1811982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details