RS Components, Ltd. Cable Sleeves 404162

Description
Earth 30m PVC Sleeving, 4mm bore
Request a Quote
Description
Earth 30m PVC Sleeving, 4mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 404162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
404162
Cable Sleeves 404162
Earth 30m PVC Sleeving, 4mm bore

Earth 30m PVC Sleeving, 4mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 404162
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Cable Sleeves - 1797008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details