RS Components, Ltd. Desktop Enclosures 4019761

Description
TS-11
Request a Quote
Description
TS-11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019761
Desktop Enclosures 4019761
TS-11

TS-11

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019761
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details