RS Components, Ltd. Desktop Enclosures 4019749

Description
TS-3
Request a Quote
Description
TS-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019749
Desktop Enclosures 4019749
TS-3

TS-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019749
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 8.27 inch (210 mm)
Width 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details