RS Components, Ltd. Desktop Enclosures 4019446

Description
CF27-18GS
Request a Quote
Description
CF27-18GS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019446
Desktop Enclosures 4019446
CF27-18GS

CF27-18GS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019446
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.14 inch (181 mm)
Width 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details