RS Components, Ltd. Desktop Enclosures 4019389

Description
CF16-11GS
Request a Quote
Description
CF16-11GS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019389
Desktop Enclosures 4019389
CF16-11GS

CF16-11GS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019389
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 4.37 inch (111 mm)
Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details