RS Components, Ltd. Desktop Enclosures 4019351

Description
CF7-11GS
Request a Quote
Description
CF7-11GS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019351
Desktop Enclosures 4019351
CF7-11GS

CF7-11GS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019351
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 4.37 inch (111 mm)
Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details