RS Components, Ltd. Desktop Enclosures 4019222

Description
CF16-11BB
Request a Quote
Description
CF16-11BB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019222
Desktop Enclosures 4019222
CF16-11BB

CF16-11BB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019222
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 4.37 inch (111 mm)
Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details