RS Components, Ltd. Castor Wheels 400047

Description
RUBBER TYRED WEEL 100MM
Request a Quote
Description
RUBBER TYRED WEEL 100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400047
Castor Wheels 400047
RUBBER TYRED WEEL 100MM

RUBBER TYRED WEEL 100MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400047
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 149245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details