RS Components, Ltd.
Castor Wheels
400015
Description
HD FIXED CASTOR 150MM
Request a Quote
Email Supplier
Description
HD FIXED CASTOR 150MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
400015 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Features
|
Brake
|
|
Maximum Load
|
1544 lbs (700 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.22 inch (31 mm)
View Details
Wheel Type
Rubber/Plastic; Elastic
Maximum Load
507 lbs (230 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details