RS Components, Ltd. Castor Wheels 3994784

Description
Extra heavyduty fixed castor,125mm 500kg
Request a Quote
Description
Extra heavyduty fixed castor,125mm 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994784
Castor Wheels 3994784
Extra heavyduty fixed castor,125mm 500kg

Extra heavyduty fixed castor,125mm 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994784
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2012932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 2478281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details