RS Components, Ltd. Specialist Drill Bits 3990956

Description
MULTI DIAMETER STEP CUTTERS (6 TO 20MM)
Request a Quote
Description
MULTI DIAMETER STEP CUTTERS (6 TO 20MM)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 3990956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
3990956
Specialist Drill Bits 3990956
MULTI DIAMETER STEP CUTTERS (6 TO 20MM)

MULTI DIAMETER STEP CUTTERS (6 TO 20MM)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 3990956
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 212941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bit Sets - 1044411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist; Wood Bit
View Details