RS Components, Ltd. Specialist Drill Bits 3990934

Description
MULTI DIAMETER STEP CUTTERS(6 TO 30.5MM)
Request a Quote
Description
MULTI DIAMETER STEP CUTTERS(6 TO 30.5MM)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 3990934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
3990934
Specialist Drill Bits 3990934
MULTI DIAMETER STEP CUTTERS(6 TO 30.5MM)

MULTI DIAMETER STEP CUTTERS(6 TO 30.5MM)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 3990934
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 30.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details