RS Components, Ltd. Hook Up Wire 391605

Description
STRANDED WIRE RADOX 155 1.00MM GRN 100M
Request a Quote
Description
STRANDED WIRE RADOX 155 1.00MM GRN 100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 391605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
391605
Hook Up Wire 391605
STRANDED WIRE RADOX 155 1.00MM GRN 100M

STRANDED WIRE RADOX 155 1.00MM GRN 100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 391605
Product Name Hook Up Wire
Wire Insulation Cross Linked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 1/1.78 mm
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
North American 10 AWG
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
International 6 mm² (0.0093 in²)
Stranding Type 7/1.04 mm
View Details