RS Components, Ltd. Hook Up Wire 391582

Description
STRANDED WIRE RADOX 155 0.50MM GY 100M
Request a Quote
Description
STRANDED WIRE RADOX 155 0.50MM GY 100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 391582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
391582
Hook Up Wire 391582
STRANDED WIRE RADOX 155 0.50MM GY 100M

STRANDED WIRE RADOX 155 0.50MM GY 100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 391582
Product Name Hook Up Wire
Wire Insulation Cross Linked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
International 35 mm² (0.0543 in²)
Stranding Type 7/2.52 mm
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
North American 16 AWG
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
North American 10 AWG
View Details