RS Components, Ltd.
Hand Held Enclosures
3898989
Description
HANDHELDENCL. ALU, IP 65
Request a Quote
Email Supplier
Description
HANDHELDENCL. ALU, IP 65
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3898989 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
2.24 inch (57 mm)
|
|
Depth
|
1.26 inch (32 mm)
|
|
Material
|
Aluminum; Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details