Designed to help achieve accurate alignment. Shaped to ensure an easy fit in non-corroding metal with no grades or sharp edges. Exact thickness clearly marked on each shim. Individual shim packs contain 10 shims of the same thickness
Material = Stainless Steel
Thickness = 0.2mm
Length = 50mm
Width = 50mm
Slot Width = 13mm
RS Components, Ltd. | |
---|---|
Product Category | Shims and Shim Stock |
Product Number | 3827729 |
Type | Shim / Shim Kit |