RS Components, Ltd.
General Purpose Enclosures
3649119
Description
Bopla 03260000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03260000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3649119 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
15.75 inch (400 mm)
|
|
Width
|
14.17 inch (360 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details