RS Components, Ltd.
General Purpose Enclosures
3648497
Description
Bopla 03246000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03246000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3648497 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.15 inch (80 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details