RS Components, Ltd.
General Purpose Enclosures
3648453
Description
Bopla 03237000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03237000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3648453 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details