RS Components, Ltd.
General Purpose Enclosures
3648425
Description
Bopla 03219000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03219000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3648425 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details