RS Components, Ltd.
General Purpose Enclosures
3648396
Description
Bopla 03208000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03208000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3648396 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.86 inch (98 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.42 inch (36 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details