RS Components, Ltd. Hook Up Wire 363288

Description
Prysmian 20147329 Hook Up Wire
Request a Quote
Description
Prysmian 20147329 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 363288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
363288
Hook Up Wire 363288
Prysmian 20147329 Hook Up Wire

Prysmian 20147329 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 363288
Product Name Hook Up Wire
Nominal Diameter 0.1417 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details