RS Components, Ltd.
Hook Up Wire
361968
Description
SiF red 1 x 0.75 mm²
Request a Quote
Email Supplier
Description
SiF red 1 x 0.75 mm²
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
361968 |
|
Product Name
|
Hook Up Wire |
|
Wire Insulation
|
Silicon Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.4291 inch (10.9 mm)
International
35 mm² (0.0543 in²)
Stranding Type
7/2.52 mm
View Details
Rated Voltage
600 volts
Nominal Diameter
0.1614 inch (4.1 mm)
Rated Temperature
100 C (212 F)
View Details
Nominal Diameter
0.3819 inch (9.7 mm)
International
25 mm² (0.0388 in²)
Stranding Type
7/2.14 mm
View Details
Nominal Diameter
0.3150 inch (8 mm)
International
16 mm² (0.0248 in²)
Stranding Type
7/1.7 mm
View Details