RS Components, Ltd.
Hook Up Wire
361943
Description
H05Z-K white 1 x 0.5 mm²
Request a Quote
Email Supplier
Description
H05Z-K white 1 x 0.5 mm²
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
361943 |
|
Product Name
|
Hook Up Wire |
|
North American
|
20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1181 inch (3 mm)
North American
18 AWG
International
1 mm² (0.0016 in²)
View Details
Nominal Diameter
0.1102 inch (2.8 mm)
North American
20 AWG
International
0.7500 mm² (0.0012 in²)
View Details
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details