RS Components, Ltd. Trousers 361301

Description
PW3 Work Trousers
Request a Quote
Description
PW3 Work Trousers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trousers - 361301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trousers
361301
Trousers 361301
PW3 Work Trousers

PW3 Work Trousers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 361301
Product Name Trousers
Clothing Type Pants
Unlock Full Specs
to access all available technical data

Similar Products

Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Hi Vis Vests - 103319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Vest
Features High Visibility
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details