RS Components, Ltd. HDMI Cables 361240

Description
Van Damme 104-314-015 HDMI Cable
Request a Quote
Description
Van Damme 104-314-015 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 361240 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
361240
HDMI Cables 361240
Van Damme 104-314-015 HDMI Cable

Van Damme 104-314-015 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 361240
Product Name HDMI Cables
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1954895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
DisplayPort Cables - 1828800 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1828891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 49.21 ft (150 dm)
View Details