RS Components, Ltd. Back Boxes 3611984

Description
RS PRO 1890/MA-B Back Box
Request a Quote
Description
RS PRO 1890/MA-B Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 3611984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
3611984
Back Boxes 3611984
RS PRO 1890/MA-B Back Box

RS PRO 1890/MA-B Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 3611984
Product Name Back Boxes
Width 5.79 inch (147 mm)
Depth 3.41 inch (86.5 mm)
Material Metal clad
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details