RS Components, Ltd.
General Purpose Enclosures
360025
Description
RS PRO IOT.ZPSET1812.2
Request a Quote
Email Supplier
Description
RS PRO IOT.ZPSET1812.2
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
360025
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
360025 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.09 inch (180 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details