RS Components, Ltd.
General Purpose Enclosures
360023
Description
RS PRO IOT.ZPSET1812.1
Request a Quote
Email Supplier
Description
RS PRO IOT.ZPSET1812.1
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
360023
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
360023 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.09 inch (180 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details