RS Components, Ltd. Heat Shrink Tubing 350127

Description
HEAT SHRINK PO 1.5-0.5MM 3:1 RED 1.2M
Request a Quote
Description
HEAT SHRINK PO 1.5-0.5MM 3:1 RED 1.2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 350127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
350127
Heat Shrink Tubing 350127
HEAT SHRINK PO 1.5-0.5MM 3:1 RED 1.2M

HEAT SHRINK PO 1.5-0.5MM 3:1 RED 1.2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 350127
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2417365 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Cable Sleeves - 1797014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.2756 to 0.5906 inch (7 to 15 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1811983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Heat Shrink Tubing - 137416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8661 inch (22 mm)
View Details