RS Components, Ltd. Heat Shrink Tubing 349972

Description
HEAT SHRINK PO 9-3MM 3:1 BLK 1.2M
Request a Quote
Description
HEAT SHRINK PO 9-3MM 3:1 BLK 1.2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 349972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
349972
Heat Shrink Tubing 349972
HEAT SHRINK PO 9-3MM 3:1 BLK 1.2M

HEAT SHRINK PO 9-3MM 3:1 BLK 1.2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 349972
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details