RS Components, Ltd. Hook Up Wire 349650

Description
Kabeltronik 060110008 Equipment Wire
Request a Quote
Description
Kabeltronik 060110008 Equipment Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 349650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
349650
Hook Up Wire 349650
Kabeltronik 060110008 Equipment Wire

Kabeltronik 060110008 Equipment Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 349650
Product Name Hook Up Wire
North American 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details