RS Components, Ltd. Hook Up Wire 349646

Description
Kabeltronik 060107502 Equipment Wire
Request a Quote
Description
Kabeltronik 060107502 Equipment Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 349646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
349646
Hook Up Wire 349646
Kabeltronik 060107502 Equipment Wire

Kabeltronik 060107502 Equipment Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 349646
Product Name Hook Up Wire
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details