RS Components, Ltd. Hook Up Wire 349492

Description
Kabeltronik 060101405 Equipment Wire
Request a Quote
Description
Kabeltronik 060101405 Equipment Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 349492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
349492
Hook Up Wire 349492
Kabeltronik 060101405 Equipment Wire

Kabeltronik 060101405 Equipment Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 349492
Product Name Hook Up Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details