RS Components, Ltd. Hook Up Wire 349449

Description
Kabeltronik 070110004 Equipment Wire
Request a Quote
Description
Kabeltronik 070110004 Equipment Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 349449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
349449
Hook Up Wire 349449
Kabeltronik 070110004 Equipment Wire

Kabeltronik 070110004 Equipment Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 349449
Product Name Hook Up Wire
North American 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details