RS Components, Ltd. Hook Up Wire 348714

Description
Kabeltronik 070108004 Hook Up Wire
Request a Quote
Description
Kabeltronik 070108004 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 348714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
348714
Hook Up Wire 348714
Kabeltronik 070108004 Hook Up Wire

Kabeltronik 070108004 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 348714
Product Name Hook Up Wire
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details