RS Components, Ltd. Hook Up Wire 348713

Description
Kabeltronik 070105002 Hook Up Wire
Request a Quote
Description
Kabeltronik 070105002 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 348713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
348713
Hook Up Wire 348713
Kabeltronik 070105002 Hook Up Wire

Kabeltronik 070105002 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 348713
Product Name Hook Up Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details