Easy and secure programming via 2 keys. Input pulse shape variable (Schmitt Trigger characteristics). Data retention greater than 10 years
Supply Voltage = 10 - 30 V dc
Count Mode = Frequency, Hours/ Minutes/ Seconds, Pulse
Display Type = LED
Input Type = Voltage
Connection Type = Screw
Reset Method = Electrical, Manual
Number of Digits = 6
Mounting Type = Panel Mount
Count Direction = Bi-Directional
Digit Height = 14 mm
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 3481424 |