230Va.c. 50 to 60Hz primary. Single or twin secondary windings for series or parallel connection (For conformance reasons,0.35 to 3.2VA transformers with 2 x 15 and 2 x 18V outputs and all transformers with 2x 24V outputs should not have their secondaries connected in series as this means they will not meet the VDE 0550 approval). VB series (0.35 - 3.2VA) are inherently short circuit proof. PT series (4.5 - 22VA) are protected by internal PTC device. Compact design. Vacuum epoxy resin moulded to UL94-V0 rating. Double section glass fibre reinforced polyamide bobbins. 100% electrical and flash tested. High efficiency and low temperature rise. Low inter-winding capacitance. Low radiated noise. Extra fixing holes for secure boarding mounting on 4.5VA and above
Secondary Voltage Rating = 12V ac
Power Rating = 2.3VA
Primary Voltage Rating = 230V ac
Number of Outputs = 2
Length = 32.3mm
Width = 29mm
Depth = 27.3mm
Dimensions = 32.3 x 29 x 27.3mm
Weight = 139g
Mounting Type = Through Hole
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 3473473P |
Mounting | Chip Transformer |