RS Components, Ltd. Pliers 3438852

Description
ROUND NOSE PLIER SENSOPLUS (REF:3371D)
Request a Quote
Description
ROUND NOSE PLIER SENSOPLUS (REF:3371D)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 3438852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
3438852
Pliers 3438852
ROUND NOSE PLIER SENSOPLUS (REF:3371D)

ROUND NOSE PLIER SENSOPLUS (REF:3371D)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 3438852
Product Name Pliers
Type Round-Nose; Specialty / Other; Round nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details