RS Components, Ltd.
Drill Bits
3430296
Description
Volkel LD/095 Drill Bit
Request a Quote
Email Supplier
Description
Volkel LD/095 Drill Bit
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
3430296 |
|
Product Name
|
Drill Bits |
|
Drill Type
|
Twist
|
|
Diameter
|
0.374 inch (9.5 mm)
|
|
OAL
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
3.386 inch (86.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Hole Saw
Diameter
3.110 inch (79.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Diameter
0.709 inch (18.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.354 inch (9.0 mm)
OAL
4.92 inch (125 mm)
Material
High Speed Steel; Hss
View Details