Reinforced discs for use on portable angle grinders and some stationary machines. Suitable for cutting and grinding applications. made from Aluminium Oxide for ferrous metals
Disc Diameter = 180mm
Thickness = 3.2mm
Abrasive Material = Aluminium Oxide
Bore Size = 22.23mm
Number in Pack = 5
Maximum Safe Speed = 8600rpm
Series = Cutting Disc
Model = BDX
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 3421848 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |