Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
RS COMPONENTS, LTD.
3410191 -- CAMLOCKS
RS Components, Ltd.
Camlocks
3410191
Description
SS Pin lock, slot 5mm dia. 20mm grip L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SS Pin lock, slot 5mm dia. 20mm grip L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Camlocks
3410191
Camlocks
3410191
SS Pin lock, slot 5mm dia. 20mm grip L
SS Pin lock, slot 5mm dia. 20mm grip L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Handles and Pulls (industrial)
Product Number
3410191
Product Name
Camlocks
Features
Key Lock
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Locking Handles
2522605
Specs
Features
Locking/Latching; Key Lock
Material Description
Plastic
View Details
RS Components, Ltd.
Locking Handles
2698929
Specs
Features
Key Lock
Material Description
Polyamide
View Details
RS Components, Ltd.
Carrying Handles
1831627
Specs
Material Description
Stainless steel
Height
2.13 inches (54 mm)
Tapered Handle Diameter
6.22 inches (158 mm)
View Details
RS Components, Ltd.
Camlocks
1929654
Specs
Features
Key Lock
Material Description
Die cast
View Details