RS Components, Ltd. General Purpose Enclosures 336954

Description
RS PRO ZP240.120.75JH TM PC
Request a Quote
Description
RS PRO ZP240.120.75JH TM PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336954 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336954
General Purpose Enclosures 336954
RS PRO ZP240.120.75JH TM PC

RS PRO ZP240.120.75JH TM PC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336954
Product Name General Purpose Enclosures
Length 9.45 inch (240 mm)
Width 4.72 inch (120 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details