RS Components, Ltd. General Purpose Enclosures 336941

Description
ENCLOSURE WITH WALL MOUNTING ZM135.95.33
Request a Quote
Description
ENCLOSURE WITH WALL MOUNTING ZM135.95.33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336941 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336941
General Purpose Enclosures 336941
ENCLOSURE WITH WALL MOUNTING ZM135.95.33

ENCLOSURE WITH WALL MOUNTING ZM135.95.33

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336941
Product Name General Purpose Enclosures
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details