RS Components, Ltd. General Purpose Enclosures 336940

Description
ENCLOSURE WITH WALL MOUNTING ZM135.95.33
Request a Quote
Description
ENCLOSURE WITH WALL MOUNTING ZM135.95.33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336940 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336940
General Purpose Enclosures 336940
ENCLOSURE WITH WALL MOUNTING ZM135.95.33

ENCLOSURE WITH WALL MOUNTING ZM135.95.33

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336940
Product Name General Purpose Enclosures
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details