RS Components, Ltd. General Purpose Enclosures 336935

Description
ENCLOSURE WITH WALL MOUNTING ZM110.70.33
Request a Quote
Description
ENCLOSURE WITH WALL MOUNTING ZM110.70.33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336935 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336935
General Purpose Enclosures 336935
ENCLOSURE WITH WALL MOUNTING ZM110.70.33

ENCLOSURE WITH WALL MOUNTING ZM110.70.33

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336935
Product Name General Purpose Enclosures
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details